NAVY - MIL-PRF-7115/2B VALID NOTICE 1
Converter, Aircraft, AC to DC, 200 Ampere, Type II, Class A
active, Most Current
| Organization: | NAVY |
| Publication Date: | 11 April 2022 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-PRF-7115/2B VALID NOTICE 1
April 11, 2022
Converter, Aircraft, AC to DC, 200 Ampere, Type II, Class A
A description is not available for this item.
July 11, 2012
CONVERTER, AIRCRAFT, AC TO DC, 200 AMPERE, TYPE II, CLASS A
1. Converter type. The converter is Type II, non-regulated, designed for a nominal 28 VDC output.
2. Converter class. The converter is class A as modified herein.
3. Part or identifying number...
February 10, 2004
CONVERTER, 200 AMPERE, AIRCRAFT, TYPE II, CLASS A
A description is not available for this item.
May 10, 1999
CONVERTER, 200 AMPERE, AIRCRAFT, TYPE II, CLASS A
A description is not available for this item.
August 15, 1986
CONVERTER, 200 AMPERE, AIRCRAFT, TYPE II, CLASS A
This specification is approved for use by the Naval Air Systems Command, Department of the Navy and is available for use by all Departments and Agencies of the Department of Defense.
The complete...
October 16, 1981
CONVERTER, 200 AMPERE, AIRCRAFT, TYPE II, CLASS A
A description is not available for this item.