CEN - EN 474-7

Earth-moving machinery - Safety - Part 7: Requirements for scrapers

active, Most Current
Organization: CEN
Publication Date: 1 March 2022
Status: active
Page Count: 30
ICS Code (Earth-moving machinery): 53.100
scope:

This document, together with EN 474‑1:2022, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Annex A), associated with the whole life time of the machine as described in EN ISO 12100:2010, 5.4.

This document does not provide performance requirements for safety related functions of control system(s).

The following significant and relevant hazards are not covered in this document:

- Transmission of power between self-propelled machinery (or tractor) and recipient machinery;

- Laser;

- Lightning.

The requirements of this document are complementary to the common requirements formulated in EN 474‑1:2022. This document does not repeat the requirements of EN 474‑1:2022 but supplements or modifies the requirements for scrapers.

This document is not applicable to scrapers which are manufactured before the date of publication of this document by CEN.

Document History

EN 474-7
March 1, 2022
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
This document, together with EN 474‑1:2022, deals with all significant hazards, hazardous situations and events relevant to scrapers as defined in 3.1, except towed scrapers, when used as intended...
November 1, 2006
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Specifies additional requirements to and/or exceptions from EN 474-1. Also gives additional requirements for derivated machinery.
November 1, 2006
Earth-moving machinery - Safety - Part 7: Requirements for scrapers
Specifies additional requirements to and/or exceptions from EN 474-1. Also gives additional requirements for derivated machinery.
July 15, 1998
Earth-Moving Machinery - Safety - Part 7: Requirements for Scrapers
A description is not available for this item.
March 1, 1998
Earth-Moving Machinery - Safety - Part 7: Requirements for Scrapers
A description is not available for this item.

References

Advertisement