BSI - BS 715

Specification for sheet metal flue pipes and accessories for gas fired appliances

inactive
Organization: BSI
Publication Date: 9 November 1951
Status: inactive
Page Count: 17
ICS Code (Steel pipes and tubes for specific use): 77.140.75

Document History

November 1, 2005
Specification for metal flue boxes for gas-fired appliances not exceeding 20 kW
This standard is now limited to the manufacture of metal flue boxes. It gives requirements for the dimensions, material and performance of metal flue boxes that enable gas fire flues to be installed...
October 15, 1993
Metal Flue Pipes, Fittings, Terminals and Accessories for Gas- Fired Appliances with a Rated Input Not Exceeding 60 kW
A description is not available for this item.
October 15, 1993
Metal flue pipes, fittings, terminals and accessories for gas-fired appliances with a rated input not exceeding 60 kW
A description is not available for this item.
November 30, 1989
Specification for Metal Flue Pipes, Fittings, Terminals and Accessories for Gas- Fired Appliances with a Rated Input Not Exceeding 60 kW
A description is not available for this item.
December 31, 1986
Specification for Metal Flue Pipes, Fittings, Terminals and Accessories for Gas- Fired Appliances with a Rated Input Not Exceeding 60 kW
Includes specification for flue boxes to enable gas fires to be installed against or within a wall which does not have a fireplace or flue.
July 30, 1970
Specification for sheet metal flue pipes and accessories for gas fired appliances
Single- and twin-wall flue pipes, fittings and accessories with welded o r folded seams, finished as necessary to resist heat and minimize corrosion. Tabulated dimensions with appendices on testing...
January 1, 1962
Specification for sheet metal flue pipes and accessories for gas fired appliances
A description is not available for this item.
BS 715
November 9, 1951
Specification for sheet metal flue pipes and accessories for gas fired appliances
A description is not available for this item.
Advertisement