ASCE - 50-08/51-08

Standard Guideline for Fitting Saturated Hydraulic Conductivity Using Probability Density Functions; Standard Guideline for Calculating the Effective Saturated Hydraulic Conductivity

active, Most Current
Organization: ASCE
Publication Date: 1 January 2008
Status: active
Page Count: 37
scope:

This standard guideline outlines a procedure to optimize the fitting and goodness-of-fit testing of a probability density function (pdf) to a sample of saturated hydraulic conductivity (K) measurements. The procedure assumes a uniform scale of observation (similar measuring device) and statistically homogeneous and independent hydraulic conductivity measurements. Two pdfs are recommended for fitting purposes when such a sample of saturated hydraulic conductivity measurements is available. The first is the lognormal pdf, recommended when logarithmically transformed K data have coefficient of skew (CsY) in the range-0.05 ≤ CsY ≤ 0.05. The second is the (three-parameter) log-gamma pdf, recommended when logarithmically transformed K data have coefficient of skew |CsY| > 0.05. Testing the goodness-of-fit to K data achieved by the lognormal or the log-gamma pdfs is performed with the chi-squared method.

Document History

January 1, 2008
Standard Guideline for Fitting Saturated Hydraulic Conductivity Using Probability Density Functions; Standard Guideline for Calculating the Effective Saturated Hydraulic Conductivity
This standard guideline outlines a procedure to optimize the fitting and goodness-of-fit testing of a probability density function (pdf) to a sample of saturated hydraulic conductivity (K)...
50-08/51-08
January 1, 2008
Standard Guideline for Fitting Saturated Hydraulic Conductivity Using Probability Density Functions; Standard Guideline for Calculating the Effective Saturated Hydraulic Conductivity
This standard guideline outlines a procedure to optimize the fitting and goodness-of-fit testing of a probability density function (pdf) to a sample of saturated hydraulic conductivity (K)...

References

Advertisement