DS/EN ISO/IEEE 11073-40101

Health informatics – Device interoperability – Part 40101: Foundational – Cybersecurity – Processes for vulnerability assessment (ISO/IEEE 11073-40101:2022)

active, Most Current
Organization: DS
Publication Date: 4 April 2022
Status: active
Page Count: 60
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of secure plug-and-play interoperability, cybersecurity is the process and capability of preventing unauthorized access or modification, misuse, denial of use, or the unauthorized use of information that is stored on, accessed from, or transferred to and from a PHD/PoCD. The process part of cybersecurity is risk analysis of use cases specific to a PHD/PoCD. For PHDs/PoCDs, this standard defines an iterative, systematic, scalable, and auditable approach to identification of cybersecurity vulnerabilities and estimation of risk. This iterative vulnerability assessment uses the Spoofing, Tampering, Repudiation, Information Disclosure, Denial of Service, and Elevation of Privilege (STRIDE) classification scheme and the embedded Common Vulnerability Scoring System (eCVSS). The assessment includes system context, system decomposition, pre-mitigation scoring, mitigation, and post-mitigation scoring and iterates until the remaining vulnerabilities are reduced to an acceptable level of risk.

Document History

DS/EN ISO/IEEE 11073-40101
April 4, 2022
Health informatics – Device interoperability – Part 40101: Foundational – Cybersecurity – Processes for vulnerability assessment (ISO/IEEE 11073-40101:2022)
Within the context of secure plug-and-play interoperability, cybersecurity is the process and capability of preventing unauthorized access or modification, misuse, denial of use, or the unauthorized...
Health informatics – Device interoperability – Part 40101: Foundational – Cybersecurity – Processes for vulnerability assessment (ISO/IEEE FDIS 11073-40101:2021)
Within the context of secure plug-and-play interoperability, cybersecurity is the process and capability of preventing unauthorized access or modification, misuse, denial of use, or the unauthorized...
Advertisement