DSF/IEC TR 62285 ED3

Application guide for nonlinear coefficient measuring methods

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (Fibres and cables): 33.180.10
scope:

This technical report provides guidance for uniform measurements of the nonlinear coefficient of class B single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region. The nonlinear coefficient (nLc) is the ratio of the Kerr nonlinear refractive index, n2 , to effective area, Aeff [5] as:

Document History

November 7, 2023
Application guidelines for nonlinear coefficient measuring methods
IEC TR 62285:2023 is available as IEC TR 62285:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DSF/IEC TR 62285 ED3
Application guide for nonlinear coefficient measuring methods
This technical report provides guidance for uniform measurements of the nonlinear coefficient of class B single-mode fibres (see IEC 60793-2-50) in the 1 550 nm region. The nonlinear coefficient...
Advertisement