DS/EN 74-2

Couplers, spigot pins and baseplates for use in falsework and scaffolds – Part 2: Special couplers – Requirements and test procedures

active, Most Current
Organization: DS
Publication Date: 4 April 2022
Status: active
Page Count: 43
ICS Code (Construction equipment): 91.220
scope:

This document specifies: - materials; - design requirements; - specified values for resistances and stiffnesses which a coupler has to achieve under test; - test procedures and assessment; for the following special couplers: - screw or wedge half couplers, sleeve couplers with shear studs, right angle reduction couplers and swivel reduction couplers. It gives recommendations for ongoing production control. These couplers are for use principally in temporary works. Each coupler is able to be fixed to at least one side to one 48,3 mm diameter steel or aluminium tube. For the other side of reduction couplers, this document specifies requirements for the diameter and wall thickness of tubes. Other special half couplers such as half couplers attached by riveting, used mainly for prefabricated members of scaffolds, are outside the scope of this document. NOTE - Information on design using special couplers is given in Annex B.

Document History

DS/EN 74-2
April 4, 2022
Couplers, spigot pins and baseplates for use in falsework and scaffolds – Part 2: Special couplers – Requirements and test procedures
This document specifies: – materials; – design requirements; – specified values for resistances and stiffnesses which a coupler has to achieve under test; – test procedures and assessment; for the...
October 7, 2008
Couplers, spigot pins and baseplates for use in falsework and scaffolds – Part 2: Special couplers – Requirements and test procedures
EN 74 2 specifies: - materials; - design requirements; - specified values for resistances and stiffnesses which a coupler has to achieve under test; - test procedures and assessment;
Couplers, spigot pins and baseplates for use in falsework and scaffolds - Part 2: Special couplers - Requirements and test procedures
EN 74 2 specifies: - materials; - design requirements; - specified values for resistances and stiffnesses which a coupler has to achieve under test; - test procedures and assessment; for the...
Couplers, spigot pins and baseplates for use in falsework and scaffolds – Part 2: Special couplers – Requirements and test procedures
This document specifies: - materials; - design requirements; - specified values for resistances and stiffnesses which a coupler has to achieve under test; - test procedures and assessment; for the...
Advertisement