DSF/FPREN IEC 62271-212
High-voltage switchgear and controlgear – Part 212: Compact Equipment Assembly for Distribution Substation (CEADS)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 82 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of the assemblies of the main electrical functional units of a high-voltage substation, duly interconnected, for operating voltages up to and including 52 kV on the high-voltage side, service frequency 50 Hz or 60 Hz. The CEADS is cable-connected to the high-voltage network for indoor and outdoor applications of restricted access. A CEADS as defined in this document is designed and tested to be a single product with a single serial number and one set of documentation. The functions of a CEADS can be: - switching and control for the operation of the high-voltage circuit(s); - switching and control for the operation of the low-voltage circuit(s); - protection of the power transformer functional unit; - high-voltage/high-vo
Document History