DS/EN ISO 3146

Plastics – Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods (ISO 3146:2022)

active, Most Current
Organization: DS
Publication Date: 4 April 2022
Status: active
Page Count: 22
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies two methods for evaluating the melting behaviour of semi-crystalline polymers. a) Method A: Capillary tube This method is based on the changes in shape of the polymer. It is applicable to all semi-crystalline polymers and their compounds. NOTE 1   Method A can also be useful for the evaluation of the softening of non-crystalline solids. b) Method B: Polarizing microscope This method is based on changes in the optical properties of the polymer. It is applicable to polymers containing a birefringent crystalline phase. It might not be suitable for plastics compounds containing pigments and/or other additives which can interfere with the birefringence of the polymeric crystalline zone. NOTE 2   Another method applicable to semi-crystalline polymers is described in ISO 11357‑3.

Document History

DS/EN ISO 3146
April 4, 2022
Plastics – Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods (ISO 3146:2022)
This document specifies two methods for evaluating the melting behaviour of semi-crystalline polymers. a) Method A: Capillary tube This method is based on the changes in shape of the polymer. It is...
January 23, 2003
Plastics – Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
This standard specifies two methods for evaluating the melting behaviour of semi-crystalline polymers.
August 15, 2000
Plastics – Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
This International Standard specifies two methods for evaluating the melting behaviour of semi-crystalline polymers.
March 12, 1997
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers
This Standard specifies three methods for evaluating the melting behaviour of semi-crystalline polymers.
Plastics – Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods (ISO/DIS 3146:2021)
This document specifies two methods for evaluating the melting behaviour of semi-crystalline polymers. Melting temperatures determined by the different methods usually differ by several kelvins for...
Plastics – Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods (ISO/FDIS 3146:2021)
This document specifies two methods for evaluating the melting behaviour of semi-crystalline polymers. Melting temperatures determined by the different methods usually differ by several kelvins for...
Advertisement