ETSI - ES 203 022

Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; TTCN-3 Language extension: Advanced Matching

active, Most Current
Organization: ETSI
Publication Date: 1 April 2022
Status: active
Page Count: 46
scope:

The present document defines the support of advance matching of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical areas of application are protocol testing (including mobile and Internet protocols), service testing (including supplementary services), module testing, testing of OMG CORBA® based platforms, APIs, etc. TTCN-3 is not restricted to conformance testing and can be used for many other kinds of testing including interoperability, robustness, regression, system and integration testing. The specification of test suites for physical layer protocols is outside the scope of the present document.

TTCN-3 packages are intended to define additional TTCN-3 concepts, which are not mandatory as concepts in the TTCN-3 core language, but which are optional as part of a package which is suited for dedicated applications and/or usages of TTCN-3.

While the design of TTCN-3 package has taken into account the consistency of a combined usage of the core language with a number of packages, the concrete usages of and guidelines for this package in combination with other packages is outside the scope of the present document.

Document History

ES 203 022
April 1, 2022
Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; TTCN-3 Language extension: Advanced Matching
The present document defines the support of advance matching of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical...
February 1, 2022
Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; TTCN-3 Language extension: Advanced Matching
The present document defines the support of advance matching of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical...
May 1, 2020
Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; TTCN-3 Language extension: Advanced Matching
The present document defines the support of advance matching of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical...
February 1, 2020
Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; TTCN-3 Language extension: Advanced Matching
The present document defines the support of advance matching of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical...
February 1, 2019
Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; TTCN-3 Language Extensions: Advanced Matching
The present document defines the support of advance matching of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical...
May 1, 2018
Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; TTCN-3 extension: Advanced Matching
The present document defines the support of advance matching of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical...
March 1, 2018
Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; TTCN-3 extension: Advanced Matching
The present document defines the support of advance matching of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical...
July 1, 2017
Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; TTCN-3 Language Extensions: Advanced Matching
The present document defines the support of advance matching of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical...
April 1, 2017
Methods for Testing and Specification (MTS); The Testing and Test Control Notation version 3; TTCN-3 Language Extensions: Advanced Matching
The present document defines the support of advance matching of TTCN-3. TTCN-3 can be used for the specification of all types of reactive system tests over a variety of communication ports. Typical...

References

Advertisement