NEN-ISO 7176-19

Wheelchairs - Part 19: Wheelchairs for use as seats in motor vehicles

active, Most Current
Organization: NEN
Publication Date: 1 April 2022
Status: active
Page Count: 104
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This document specifies test methods, requirements and recommendations for wheelchairs intended for use as seats in motor vehicles related to design, performance, labelling, presale literature, user instructions and user warnings.

This document is applicable to all manual and powered wheelchairs, including scooters, which, in addition to their primary function as wheeled mobility devices, are also likely to be used as forward-facing seats in motor vehicles by children and adults with a body mass equal to or greater than 12 kg.

This document is applicable to complete wheelchairs, including a frame or powerbase and seating system. It is also applicable to wheelchairs equipped with additional components designed to facilitate conformity with one or more of the requirements of this document.

Document History

NEN-ISO 7176-19
April 1, 2022
Wheelchairs - Part 19: Wheelchairs for use as seats in motor vehicles
This document specifies test methods, requirements and recommendations for wheelchairs intended for use as seats in motor vehicles related to design, performance, labelling, presale literature, user...
December 1, 2015
Wheelchairs - Part 19: Wheeled mobility devices for use as seats in motor vehicles - Amendment 1: Annex G
A description is not available for this item.
September 1, 2009
Wheelchairs - Part 19: Wheeled mobility devices for use as seats in motor vehicles
This part of ISO 7176 applies to all manual and powered wheelchairs, including scooters, which, in addition to their primary function as wheeled mobility devices, are also likely to be used as...
October 1, 2001
Wheelchairs - Part 19: Wheeled mobility devices for use in motor vehicles
This part of ISO 7176 specifies wheelchair design and performance requirements and associated test methods, as well as requirements for wheelchair labelling, presale literature disclosure, user...

References

Advertisement