DS/CEN/TS 17776

Organic and organo-mineral fertilizers – Determination of the total organic carbon (TOC) content by dry combustion

active, Most Current
Organization: DS
Publication Date: 11 April 2022
Status: active
Page Count: 15
ICS Code (Fertilizers): 65.080
scope:

This document is applicable to fertilizing products, which are classified as PFC 1(A) and PFC 1(B) or the PFC 1(A) and PFC 1(B) component in PFC 7 of Regulation (EU) 2019/1009 [5]. However, the present method was not validated for blends. This document specifies a method for the determination of total organic carbon (TOC) by elemental analysis using dry combustion. The method is applicable to organic and organo-mineral fertilizers containing more than 1 g carbon per kg of dry matter (0,1 %), with the exclusion of organo-mineral fertilizers containing urea-formaldehyde polymers as long as there is no method available to assess carbon in urea-formaldehyde polymers.

Document History

DS/CEN/TS 17776
April 11, 2022
Organic and organo-mineral fertilizers – Determination of the total organic carbon (TOC) content by dry combustion
This document is applicable to fertilizing products, which are classified as PFC 1(A) and PFC 1(B) or the PFC 1(A) and PFC 1(B) component in PFC 7 of Regulation (EU) 2019/1009 [5]. However, the...
Organic and organo-mineral fertilizers – Determination of the organic carbon content
This document specifies a method for the determination of the organic carbon content in organic and organo-mineral fertilizers.
Advertisement