DS/CEN/TS 17781

Organic, organo-mineral and inorganic fertilizers – Detection of Escherichia coli

active, Most Current
Organization: DS
Publication Date: 11 April 2022
Status: active
Page Count: 19
ICS Code (Fertilizers): 65.080
scope:

This document is applicable to fertilizing products, which are classified as PFC 1(A) and PFC 1(B) or the PFC 1(A) and PFC 1(B) component in PFC 7 of Regulation (EU) 2019/1009 [1]. However, the present method was not validated for blends. This document specifies a colony-count technique at 44 °C on a solid medium containing a chromogenic ingredient for the detection of the enzyme β-glucuronidase. The method is based on ISO 16649-2 [4]. Strains of Escherichia coli which do not grow at 44 °C and, in particular, those that are β-glucuronidase negative, such as Escherichia coli O157, will not be detected. Detected microorganisms are presumptively determined β-glucuronidase-positive Escherichia coli, since some Enterobacteriaceae, in particular Shigella and Salmonella, can also show β-glucuronidase activity at 44 °C.

Document History

DS/CEN/TS 17781
April 11, 2022
Organic, organo-mineral and inorganic fertilizers – Detection of Escherichia coli
This document is applicable to fertilizing products, which are classified as PFC 1(A) and PFC 1(B) or the PFC 1(A) and PFC 1(B) component in PFC 7 of Regulation (EU) 2019/1009 [1]. However, the...
Organic, organo-mineral and inorganic fertilizers – Detection of Escherichia coli
This document is applicable to fertilizing products, which are classified as PFC 1(A) and PFC 1(B) or the PFC 1(A) and PFC 1(B) component in PFC 7 of Regulation (EU) 2019/1009 [1]. However, the...
Advertisement