DS/CEN ISO/TS 20049-2

Solid biofuels – Determination of self-heating of pelletized biofuels – Part 2: Basket heating tests (ISO/TS 20049-2:2020)

active, Most Current
Organization: DS
Publication Date: 11 April 2022
Status: active
Page Count: 38
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

This document specifies basket heating tests for the characterization of self-heating properties of solid biofuel pellets. This document includes: a) a compilation of basket heating test methods; b) guidance on the applicability and use of basket heating tests for solid biofuel pellets; c) information on the application of basket heating test data for calculations of critical conditions in storages. Data on spontaneous heat generation determined using this document is only associated with the specific quality and age of the sample material. The information derived using this document is for use in quality control and in hazard and risk assessments related to the procedures given in ISO 20024. The described methods can be used for other substances than solid biofuel pellets (e.g. wood chips).

Document History

DS/CEN ISO/TS 20049-2
April 11, 2022
Solid biofuels – Determination of self-heating of pelletized biofuels – Part 2: Basket heating tests (ISO/TS 20049-2:2020)
This document specifies basket heating tests for the characterization of self-heating properties of solid biofuel pellets. This document includes: a) a compilation of basket heating test methods; b)...
Solid biofuels – Determination of self-heating of pelletized biofuels – Part 2: Basket heating tests (ISO/TS 20049-2:2020)
This document provides information on basket heating tests for characterisation of self-heating properties of solid biofuel pellet. This document includes: – A compilation of basket heating test...
Advertisement