DS/ISO 17139
Fine ceramics (advanced ceramics, advanced technical ceramics) – Thermophysical properties of ceramic composites – Determination of thermal expansion
active, Most Current
| Organization: | DS |
| Publication Date: | 11 April 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
ISO 17139:2014 describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and nD materials. The method describes general principles of construction, calibration, and operation of the equipment.
Document History
DS/ISO 17139
April 11, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) – Thermophysical properties of ceramic composites – Determination of thermal expansion
ISO 17139:2014 describes methods for the determination of linear thermal expansion characteristics of ceramic matrix composite materials up to 2 300 K, and is applicable to 1D, 2D, and nD materials....