DSF/PREN IEC 61031

Nuclear facilities – Instrumentation and control systems – Design, location and application criteria for installed area gamma radiation dose rate monitoring equipment for use during normal operation and anticipated operational occurrences

inactive
Organization: DS
Status: inactive
Page Count: 5
ICS Code (Radiation protection): 13.280
ICS Code (Reactor engineering): 27.120.10
scope:

See the scope of IEC 61031:2020. Adoption of IEC 61031:2020 is to be done without modification.

Document History

August 24, 2022
Nuclear facilities – Instrumentation and control systems – Design, location and application criteria for installed area gamma radiation dose rate monitoring equipment for use during normal operation and anticipated operational occurrences
This document applies to the design, location and application of installed equipment for monitoring local gamma radiation dose rates within nuclear facilities during normal operation and anticipated...
DSF/PREN IEC 61031
Nuclear facilities – Instrumentation and control systems – Design, location and application criteria for installed area gamma radiation dose rate monitoring equipment for use during normal operation and anticipated operational occurrences
See the scope of IEC 61031:2020. Adoption of IEC 61031:2020 is to be done without modification.
Advertisement