JSA - JIS B 1864
Synchronous belt drives — Belts and pulleys
| Organization: | JSA |
| Publication Date: | 22 February 2021 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Engine block and internal components): | 43.060.10 |
| ICS Code (Belt drives and their components): | 21.220.10 |
scope:
This Standard specifies the profiles/dimensions of synchronous belts (hereafter referred to as belts) and their related pulleys (hereafter referred to as pulleys) for use in automotive applications and general industrial equipment such as internal combustion engines of agricultural machinery.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 21342 : 2019 Synchronous belt drives - Automotive belts and pulleys (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History