HI - ANSI/HI 12.1-12.6

Rotodynamic Centrifugal Slurry Pumps for Nomenclature, Definitions, Applications, and Operation

active, Most Current
Organization: HI
Publication Date: 1 January 2021
Status: active
Page Count: 127
scope:

This standard is for rotodynamic centrifugal, single-stage, overhung impeller slurry pumps, horizontal and vertical of industrial types used for abrasive slurries, herein referred to as slurry pumps. It includes types and nomenclature; definitions design and application; installation, operation and maintenance; and guidelines on testing.

Purpose

This standard is normative and sets out requirements, recommendations, and statements to defin , select, apply, operate, and maintain slurry pumps. Requirements convey criteria to be fulfilled if compliance with the document is to be claimed and from which no deviation is permitted. Recommendations convey that, among several possibilities, one is particularly suitable, without excluding or prohibiting others.

Document History

ANSI/HI 12.1-12.6
January 1, 2021
Rotodynamic Centrifugal Slurry Pumps for Nomenclature, Definitions, Applications, and Operation
This standard is for rotodynamic centrifugal, single-stage, overhung impeller slurry pumps, horizontal and vertical of industrial types used for abrasive slurries, herein referred to as slurry pumps....
January 1, 2016
Rotodynamic Centrifugal Slurry Pumps for Nomenclature, Definitions, Applications, and Operation
A description is not available for this item.
January 1, 2011
Rotodynamic (Centrifugal) Slurry Pumps for Nomenclature, Definitions, Applications, and Operation
This standard is for rotodynamic (centrifugal), single-stage, overhung impeller slurry pumps, horizontal and vertical of industrial types used for abrasive slurries, herein referred to as slurry...
January 1, 2005
Rotodynamic (Centrifugal) Slurry Pumps (A128)
This Standard is for rotodynamic (centrifugal), singlestage, overhung impeller slurry pumps, horizontal and vertical of industrial types, herein referred to as slurry pumps. It includes types and...

References

Advertisement