ISO - 23320
Workplace air — Gases and vapours — Requirements for evaluation of measuring procedures using diffusive samplers
| Organization: | ISO |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
scope:
This document specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers (see Reference [1]) and of procedures using these samplers for the determination of gases and vapours in workplace atmospheres (see Reference [2]).
This document is applicable to diffusive samplers and measuring procedures using these samplers, such as ISO 16200-2 and ISO 16017-2, in which sampling and analysis are carried out in separate stages.
This document is not applicable to
- diffusive samplers which are used for the direct determination of concentrations, and
- diffusive samplers which rely on sorption into a liquid.
This document addresses requirements for method developers and/or manufacturers.
NOTE For the purposes of this document a manufacturer can be any commercial or non-commercial entity.
Document History