FORD - WSS-M33J7-B5

ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, WET ON WET PROCESS WITH WSS-M33J7-B4 BASECOAT EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 5 April 2022
Status: inactive
Page Count: 19
scope:

The materials defined by these specifications are coatings which consist of a pigmented thermosetting basecoat enamel over which is applied a clear thermosetting clear coat in a wet-on-wet process. These materials are mono baked.

Document History

March 28, 2023
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, WET ON WET PROCESS WITH WSS-M33J7-B4 BASECOAT EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings which consist of a pigmented thermosetting basecoat enamel over which is applied a clear thermosetting clear coat in a wet-on-wet process....
WSS-M33J7-B5
April 5, 2022
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, WET ON WET PROCESS WITH WSS-M33J7-B4 BASECOAT EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings which consist of a pigmented thermosetting basecoat enamel over which is applied a clear thermosetting clear coat in a wet-on-wet process....
October 26, 2006
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET CLEARCOAT, WET ON WET PROCESS WITH WSS-M33J7-B4 BASECOAT EXTERIOR***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings which consist of a pigmented thermosetting basecoat enamel over which is applied a clear thermosetting clear coat in a wet-on-wet process....

References

Advertisement