FORD - WSS-M33J11-A1
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-A1, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 8 April 2022 |
| Status: | inactive |
| Page Count: | 20 |
scope:
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are monobaked. Note: for baked primer use with WSS-M6J152-B1, B2 and for Wet on Wet use with WSS-M33J10-A1, B1
Document History
March 28, 2023
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-A1, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are...
WSS-M33J11-A1
April 8, 2022
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-A1, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are...
March 20, 2017
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-A1, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are...
January 14, 2013
ENAMEL, (2 WET), HIGH SOLIDS THERMOSET STRAIGHT SHADE (NON-METALLIC) MONOCOAT, PROCESSED WITH WSS-M33J10-A1, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of a pigmented thermoset straight shade (non-metallic) monocoat enamel in a wet-on-wet (2 Wet) process. These materials are...