FORD - WSS-M33J12-A5

ENAMEL, 2-COMPONENT URETHANE, (3 WET) COMPLIANCE VOC, HIGH SOLIDS THERMOSET TINTED CLEARCOAT, PROCESSED WITH WSS-M33J12-A1/ WSS-M33J12-A2, EXTERIOR–COMPOSED OF WSS-M33J12-A6/WSS-M33J12-A7 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 8 April 2022
Status: inactive
Page Count: 21
scope:

The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset clearcoat in a wet-on-wet-on-wet (3 Wet) process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-on-wet-on-wet application and monobaked or in a wet on bake operation.

Document History

March 28, 2023
ENAMEL, 2-COMPONENT URETHANE, (3 WET) COMPLIANCE VOC, HIGH SOLIDS THERMOSET TINTED CLEARCOAT, PROCESSED WITH WSS-M33J12-A1/ WSS-M33J12-A2, EXTERIOR–COMPOSED OF WSS-M33J12-A6/WSS-M33J12-A7 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...
WSS-M33J12-A5
April 8, 2022
ENAMEL, 2-COMPONENT URETHANE, (3 WET) COMPLIANCE VOC, HIGH SOLIDS THERMOSET TINTED CLEARCOAT, PROCESSED WITH WSS-M33J12-A1/ WSS-M33J12-A2, EXTERIOR–COMPOSED OF WSS-M33J12-A6/WSS-M33J12-A7 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...
January 2, 2014
ENAMEL, 2-COMPONENT URETHANE, (3 WET) COMPLIANCE VOC, HIGH SOLIDS THERMOSET TINTED CLEARCOAT, PROCESSED WITH WSS-M33J12-A1/WSS-M33J12-A2, EXTERIOR–COMPOSED OF WSS-M33J12-A6/WSS-M33J12-A7 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...

References

Advertisement