ISO - 23749

Microbeam analysis — Electron backscatter diffraction — Quantitative determination of austenite in steel

active, Most Current
Organization: ISO
Publication Date: 1 April 2022
Status: active
Page Count: 22
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

This document specifies procedures for quantitative analysis of austenite in steel using electron backscatter diffraction (EBSD). This document is mainly applied in low and medium carbon steels, low and medium carbon alloy steels.

This document is used to analyse austenite with grain size larger than 50 nm. This method is not used to quantify austenite with grain size smaller than 50 nm, which can significantly affect the accuracy of the analysis results.

NOTE 1 The size limit is strongly dependent both on the instrument and the instrument operating parameters.

NOTE 2 The size limit is the minimum grain size of the detectable austenite.

Document History

23749
April 1, 2022
Microbeam analysis — Electron backscatter diffraction — Quantitative determination of austenite in steel
This document specifies procedures for quantitative analysis of austenite in steel using electron backscatter diffraction (EBSD). This document is mainly applied in low and medium carbon steels, low...

References

Advertisement