FORD - WSS-M33J12-A7
PART B - ISO COMPONENT, (3WET) COMPLIANCE VOC, PROCESSED WITH WSS-M33J12-A6 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 8 April 2022 |
| Status: | inactive |
| Page Count: | 21 |
Document History
March 28, 2023
PART B - ISO COMPONENT, (3WET) COMPLIANCE VOC, PROCESSED WITH WSS-M33J12-A6 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...
WSS-M33J12-A7
April 8, 2022
PART B - ISO COMPONENT, (3WET) COMPLIANCE VOC, PROCESSED WITH WSS-M33J12-A6 ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
January 2, 2014
PART B - ISO COMPONENT, (3WET) COMPLIANCE VOC, PROCESSED WITH WSS-M33J12-A6 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...