FORD - WRS-M4D483-D2
ACRYLONITRILE BUTADIENE STYRENE (ABS) MOLDING COMPOUND, RECYCLED, 100% PIR RESIN CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 30 March 2022 |
| Status: | inactive |
| Page Count: | 9 |
scope:
WSS-M4D483-D1: The material defined by this specification is a molded in color, general purpose injection molding compound based on acrylonitrile butadiene styrene (ABS) that has been UV stabilized for unpainted interior applications. General purpose ABS is defined as must having a mean Vicat Softening Temperature range from 94 °C to 98 °C.
WRS-M4D483-D2: The material defined by this specification is an injection molding compound based on 100% Post-Industrial Recyclate (PIR) acrylonitrile butadiene styrene (ABS) for non-visible applications.
Document History