FORD - WRS-M4D729-B2
POLYPROPYLENE (PP), 20% MINERAL FILLED, MOLDING COMPOUND, RECYCLED 50% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 30 March 2022 |
| Status: | active |
| Page Count: | 7 |
scope:
The materials defined by this specification are 20% mineral (talc) filled injection molding compounds based on polypropylene.
Document History
WRS-M4D729-B2
March 30, 2022
POLYPROPYLENE (PP), 20% MINERAL FILLED, MOLDING COMPOUND, RECYCLED 50% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 20% mineral (talc) filled injection molding compounds based on polypropylene.
May 23, 2019
POLYPROPYLENE (PP), 20% MINERAL FILLED, MOLDING COMPOUND, RECYCLED 50% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are 20% mineral (talc) filled injection molding compounds based on polypropylene.
October 4, 2011
POLYPROPYLENE (PP), 20% MINERAL FILLED, MOLDING COMPOUND, 50% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene. Material with recycled content should be used whenever feasible.
May 10, 2011
POLYPROPYLENE (PP), 20% MINERAL FILLED, MOLDING COMPOUND, 50% RECYCLED CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled injection molding compound based on polypropylene.