CSA - ISO/IEC 15459-2:16

Information technology — Automatic identification and data capture techniques — Unique identification — Part 2: Registration procedures

active, Most Current
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 21
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15459 specifies the procedural requirements to maintain identities and outlines the obligations of the Registration Authority.

This part of ISO/IEC 15459 excludes those entities where ISO has designated Maintenance Agencies or Registration Authorities to provide identity and/or identifier schemes. It does not apply to:

- freight containers, because their unique coding is specified in ISO 6346, Freight containers - Coding, identification and marking;

- vehicles, because their unique identification is specified in ISO 3779, Road vehicles - Vehicle identification number (VIN) - Content and structure;

- car radios, because their unique identification is specified in ISO 10486, Passenger cars - Car radio identification number (CRIN).

The exclusion also applies to:

- ISO 2108, Information and documentation - International standard book number (ISBN) and ISO 3297, Information and documentation - International standard serial number (ISSN);

NOTE The scope of each of ISO 2108 and ISO 3297 identifies the title rather than the individual copy of a book or periodical. As such, the level of identification achieved is at a level similar to the unique identity as defined in ISO/IEC 15459-6. Individual copies of a title (book or periodical) may be identified using ISO/IEC 15459-4.

Document History

ISO/IEC 15459-2:16
January 1, 2016
Information technology — Automatic identification and data capture techniques — Unique identification — Part 2: Registration procedures
This part of ISO/IEC 15459 specifies the procedural requirements to maintain identities and outlines the obligations of the Registration Authority. This part of ISO/IEC 15459 excludes those entities...
January 1, 2016
Information technology - Automatic identification and data capture techniques - Unique identification - Part 2: Registration procedures
This part of ISO/IEC 15459 specifies the procedural requirements to maintain identities and outlines the obligations of the Registration Authority. This part of ISO/IEC 15459 excludes those entities...
November 1, 2007
Information technology - Unique identifiers - Part 2: Registration procedures
This part of ISO/IEC 15459 specifies the procedural requirements to maintain a non-significant, unique identifier for item management applications, and outlines the obligations of the Registration...
November 1, 2007
Information technology — Unique identifiers — Part 2: Registration procedures
This part of ISO/IEC 15459 specifies the procedural requirements to maintain a non-significant, unique identifier for item management applications, and outlines the obligations of the Registration...
Information Technology - Unique Identification of Transport Units - Part 2: Registration Procedures
This part of ISO/IEC 15459 - specifies the procedural requirements to maintain a non-significant, license plate number. - outlines the obligations of the Registration Authority and issuing agencies.
Information Technology - Unique Identification of Transport Units - Part 2: Registration Procedures
This part of ISO/IEC 15459 - specifies the procedural requirements to maintain a non-significant, license plate number - outlines the obligations of the Registration Authority and issuing agencies

References

Advertisement