CEN - EN ISO 3459
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This document specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes with diameters up to and including 63 mm. The test applies regardless of the design and material of the fitting used for jointing plastics pipe.
This test method is not applicable to fusion-welded joints.
Document History
EN ISO 3459
April 1, 2022
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure
This document specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes with diameters up to and including 63 mm. The...
March 1, 2015
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure
This International Standard specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes up to and including 63 mm. The...