CSA - ISO/IEC 9797-1:12
Information technology — Security techniques — Message Authentication Codes (MACs) — Part 1: Mechanisms using a block cipher
| Organization: | CSA |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 59 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 9797 specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit MAC.
This part of ISO/IEC 9797 can be applied to the security services of any security architecture, process, or application.
Key management mechanisms are outside the scope of this part of ISO/IEC 9797.
This part of ISO/IEC 9797 specifies object identifiers that can be used to identify each mechanism in accordance with ISO/IEC 8825-1. Numerical examples and a security analysis of each of the six specified algorithms are provided, and the relationship of this part of ISO/IEC 9797 to previous standards is explained.
Document History