CSA - 14543-5-4:12

Information technology — Home electronic system (HES) architecture — Part 5-4: Intelligent grouping and resource sharing for HES Class 2 and Class 3 — Device validation

active, Most Current
Organization: CSA
Publication Date: 1 January 2012
Status: active
Page Count: 133
ICS Code (Networking): 35.110
ICS Code (Audio, video and audiovisual engineering): 33.160
scope:

This part of ISO/IEC 14543 specifies device validation methods for information devices that implement ISO/IEC 14543-5-1. It defines an architecture framework for a device validation system used by test devices and devices under test. Also, it describes and specifies the device interaction process, message exchange requirements and conformance rules.

This part of ISO/IEC 14543 is applicable to resource sharing and service collaboration among computers, consumer electronics, and communication devices in a Local Area Network (LAN) or Personal Area Network (PAN) environment, especially in a wireless dynamic network.

Document History

Information technology — Home electronic system (HES) architecture — Part 5-4: Intelligent grouping and resource sharing for HES Class 2 and Class 3 — Device validation
This part of ISO/IEC 14543 specifies device validation methods for information devices that implement ISO/IEC 14543-5-1. It defines an architecture framework for a device validation system used by...
14543-5-4:12
January 1, 2012
Information technology — Home electronic system (HES) architecture — Part 5-4: Intelligent grouping and resource sharing for HES Class 2 and Class 3 — Device validation
This part of ISO/IEC 14543 specifies device validation methods for information devices that implement ISO/IEC 14543-5-1. It defines an architecture framework for a device validation system used by...
January 1, 2012
Information technology - Home electronic system (HES) architecture - Part 5-4: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Device validation
This part of ISO/IEC 14543 specifies device validation methods for information devices that implement ISO/IEC 14543-5-1. It defines an architecture framework for a device validation system used by...

References

Advertisement