ITU-T - G.709.4 CORR 2

OTU25 and OTU50 short-reach interfaces

active, Most Current
Organization: ITU-T
Publication Date: 1 February 2022
Status: active
Page Count: 26
scope:

This Recommendation specifies 25 Gbit/s and 50 Gbit/s optical transport network (OTN) short-reach interfaces with Reed-Solomon forward error correction codes (OTU25-RS, OTU50-RS) with lower overhead percentage than the Reed-Solomon forward error correction (FEC) code specified for OTUk (k = 1,2,3,4) in [ITU-T G.709].

The OTU25-RS and OTU50-RS interfaces complement the OTU25/ODU25 and OTU50/ODU50 functions specified in [ITU-T G.709], with a hard-decision FEC codec, which uses the same overhead percentage (~5.8%) as the FlexO-x-RS FEC codec.

The OTU25-RS and OTU50-RS interfaces may be operated at a lower rate that is within the ±100 ppm clock tolerance of the associated Ethernet 25GBASE-R and 50GBASE-R with RS-FEC rates for use in network scenarios that do not require the support of all clients. The corresponding interfaces are identified as OTU25u-RS and OTU50u-RS interfaces. The OTU25u-RS interface will be equipped with a hard-decision FEC code, which uses a ~3% lower overhead percentage.

This Recommendation makes use of existing [ITU-T G.709], [ITU-T G.798] and [b-ITU-T G-Sup.58] functions by reference and it provides specifications for new functions that are specific to this new interface type. In addition, some introduction material for intended applications is included.

Document History

G.709.4 CORR 2
February 1, 2022
OTU25 and OTU50 short-reach interfaces
This Recommendation specifies 25 Gbit/s and 50 Gbit/s optical transport network (OTN) short-reach interfaces with Reed-Solomon forward error correction codes (OTU25-RS, OTU50-RS) with lower overhead...
May 1, 2021
OTU25 and OTU50 short-reach interfaces Corrigendum 1
This Recommendation specifies 25 Gbit/s and 50 Gbit/s optical transport network (OTN) short-reach interfaces with Reed-Solomon forward error correction codes (OTU25-RS, OTU50-RS) with lower overhead...
March 1, 2020
OTU25 and OTU50 short-reach interfaces
This Recommendation specifies 25 Gbit/s and 50 Gbit/s optical transport network (OTN) short-reach interfaces with Reed-Solomon forward error correction codes (OTU25-RS, OTU50-RS) with lower overhead...

References

Advertisement