ETSI - TS 129 205
Universal Mobile Telecommunications System (UMTS); Application of Q.1900 series to bearer independent Circuit Switched (CS) core network architecture; Stage 3
| Organization: | ETSI |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 31 |
scope:
The present document describes the protocols to be used when ITU-T Q.1902 "Bearer Independent Call Control" is used as call control protocol in a 3GPP Bearer Independent CS core network 3GPP TS 23.205 [1] The Q.1902 operates between (G)MSC servers .The BICC architecture as described in ITU-T Q.1902 [6]-[10] consists of a number of protocols. The following types of protocols are described: call control protocol, bearer control protocols and a resource control protocol for this architecture. The architecture complies with the requirements imposed by 3GPP TS 23.205 [1] and TS 23.153 [2].
The present document is valid for a 3rd generation PLMN (UMTS) complying with Release 4 and later.
Note: Q.1902 can be used in other network architectures than the one defined in 3GPP TS 23.205 [1]
Document History