ISO - 23435

Air quality — Test methods for snow depth sensors

active, Most Current
Organization: ISO
Publication Date: 1 April 2022
Status: active
Page Count: 22
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

This document provides requirements for the evaluation and use of test method for snow depth sensors. This document is applicable to the following types of automatic snow depth sensors which employ different ranging technologies by which the sensors measure the distance from the snow surface to the sensor:

a) Ultrasonic type, also known as sonic ranging depth sensors;

b) Optical laser snow depth sensors including single point and multipoint snow depth sensors;

c) Other snow depth sensors.

This document mainly covers two major tests: a laboratory(indoor) test and a field (outdoor) test. The laboratory test includes the basic performance test and other tests under various environmental changes. The field test is proposed to ensure the performance of the snow depth sensors in field measurement conditions. For the field test, both the natural ground and artificial target surface such as snow plates are considered for the procedures defined in this document.

Document History

23435
April 1, 2022
Air quality — Test methods for snow depth sensors
This document provides requirements for the evaluation and use of test method for snow depth sensors. This document is applicable to the following types of automatic snow depth sensors which employ...

References

Advertisement