IEC - TR 63352

Transmitting and receiving equipment for radiocommunication – Radio spectrum measurement method – 300-GHz spectrum measurement equipment

active, Most Current
Organization: IEC
Publication Date: 1 April 2022
Status: active
Page Count: 34
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This document specifies spectrum measurement methods in the frequency range 140 GHz to 300 GHz. This document also provides background information, describes system configurations, key mmWave pre-selector technology, as well as some examples of the spurious measurement of antennas under test (AUTs) over the air.

Document History

TR 63352
April 1, 2022
Transmitting and receiving equipment for radiocommunication – Radio spectrum measurement method – 300-GHz spectrum measurement equipment
This document specifies spectrum measurement methods in the frequency range 140 GHz to 300 GHz. This document also provides background information, describes system configurations, key mmWave...

References

Advertisement