IEC - 63203-201-1

Wearable electronic devices and technologies – Part 201-1: Electronic textile – Measurement methods for basic properties of conductive yarns

active, Most Current
Organization: IEC
Publication Date: 1 April 2022
Status: active
Page Count: 30
ICS Code (Yarns): 59.080.20
ICS Code (Smart textiles): 59.080.80
scope:

This part of IEC 63203-201 specifies provisions and test methods for measurement of properties of conductive yarns. Conductive yarns covered in this document have conductivity of a level that can be used for transmission of electric signals, supply of electric power and electromagnetic shield. They do not include high-resistance conductive yarn used for anti-static and heating use. Conductive yarns are the basic material in electronic textiles and are mainly used as conductive traces in clothes-type wearable devices, as well as with secondary processing (woven, knitted, embroidered, nonwoven, etc.) to provide conductive fabrics.

This document does not define the required characteristics of the conductive yarn; rather, it specifies the handling and measurement methods for general and electrical properties of conductive yarn.

Document History

63203-201-1
April 1, 2022
Wearable electronic devices and technologies – Part 201-1: Electronic textile – Measurement methods for basic properties of conductive yarns
This part of IEC 63203-201 specifies provisions and test methods for measurement of properties of conductive yarns. Conductive yarns covered in this document have conductivity of a level that can be...

References

Advertisement