DS/EN ISO 19712-3
Plastics – Decorative solid surfacing materials – Part 3: Determination of properties – Solid surface shapes (ISO 19712-3:2022)
| Organization: | DS |
| Publication Date: | 19 April 2022 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This document specifies the methods of test for determination of the properties of solid surfacing materials, as defined in Clause 3, in the form of shaped products. These methods are primarily intended for testing the materials specified in ISO 19712-1. The tests can be carried out on finished products, but are generally carried out on test panels of a size sufficient to meet the requirements of the test, and of the same material and finish as the finished product.
Document History