DSF/PREN ISO 4254-19

Agricultural machinery – Safety – Part 19: Feed mixing machines (ISO/DIS 4254-19:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 53
ICS Code (Other agricultural machines and equipment): 65.060.99
scope:

This document, used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed or self-propelled machines that have a combination of two or more of the following functions: loading, mixing, chopping and distributing silage and/or other feedstuffs or materials used for animal bedding such as straw, to be used by one operator only. It includes those fitted with a built-in loading crane. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer.

Document History

DSF/PREN ISO 4254-19
Agricultural machinery – Safety – Part 19: Feed mixing machines (ISO/DIS 4254-19:2023)
This document, used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed or self-propelled machines...
Advertisement