IEC - 60794-3-40
Optical fibre cables – Part 3-40: Outdoor cables – Family specification for cables for storm and sanitary sewers
| Organization: | IEC |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a family specification that covers sewer cables and conduits for installation by blowing and/or pulling in man accessible and non-man accessible storm and sanitary sewers. Systems built with components covered by this document are subject to the requirements of sectional specification IEC 60794-3.
Sewer cable and conduit constructions need to meet the different requirements of the sewer operating companies and/or associations regarding chemical, environmental, operational, cleaning and in general maintenance conditions.
Preferential applications, describing sewer cable characteristics versus methods of installation is reported in Annex A and Annex B for non-man accessible sewers.
Clause 5 describes characteristics of sewer cables and conduits for installation by blowing, pulling or other means in storm and sanitary sewers.
Detail specifications can be prepared on the basis of this family specification.
It is important that acceptance criteria are interpreted with respect to this consideration. The number of fibres tested is representative of the sewer cable and is agreed between the customer and the supplier.
Document History