ISA - 62453-301
Field Device Tool (FDT) Interface Specification – Part 301: Communication profile integration – IEC 61784 CPF 1
| Organization: | ISA |
| Publication Date: | 21 September 2018 |
| Status: | active |
| Page Count: | 148 |
scope:
Communication Profile Family 1 (commonly known as FOUNDATION™ Fieldbus1) defines communication profiles based on IEC 61158-2, Type 1, IEC 61158-3-1, IEC 61158-4-1, IEC 61158-5-5, IEC 61158-5-9, IEC 61158-6-5, and IEC 61158-6-9. The basic profiles CP 1/1 (FF H1) and CP 1/2 (FF HSE) are defined in IEC 61784-1.
This part of ISA-62453 provides information for integrating the FOUNDATION™ Fieldbus (FF) protocol into the FDT standard (ISA-62453-2 [103.00.02]).
The standard describes communication definitions, protocol specific extensions and the means for block (e.g. transducer, resource or function blocks) representation.
The new protocol specific definitions are based on FF-specifications for H1 and HSE protocols. Furthermore, the definitions contain information that is needed by systems to configure FF devices.
The scope is limited to FOUNDATION™ Fieldbus device and system specific definitions.
Document History