GMNA - 9986459

Low Bake Waterborne Basecoats

active, Most Current
Organization: GMNA
Publication Date: 1 April 2022
Status: active
Page Count: 5
scope:

Purpose/Material Description.

Each combination of specific BC and CC must be tested and approved as a BC/CC topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Performance on finished parts must be demonstrated per GMW14671 (metal parts) and GMW14797 (plastic parts).

Document History

9986459
April 1, 2022
Low Bake Waterborne Basecoats
Purpose/Material Description. Each combination of specific BC and CC must be tested and approved as a BC/CC topcoat system. The individual components are not interchangeable. In addition, the...
April 1, 2020
Low Bake Waterborne Basecoats
Purpose/Material Description. Each combination of specific BC and CC must be tested and approved as a BC/CC topcoat system. The individual components are not interchangeable. In addition, the...
December 1, 2015
Low Bake Waterborne Basecoats
This specification covers the qualification and performance requirements of a low bake, one or two component waterborne basecoat technology that may be applied to either rigid or flexible substrates....

References

Advertisement