GMW15839
Shielded and Unshielded Sheathed ISO Cables
active, Most Current
| Organization: | GMW |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 21 |
scope:
Purpose.
This standard specifies test methods and requirements for shielded and unshielded sheathed cables. This standard is based on the ISO 19642-1, ISO 19642-2, ISO 19642-7, and ISO 19642-9.
Document History
GMW15839
April 1, 2022
Shielded and Unshielded Sheathed ISO Cables
Purpose.
This standard specifies test methods and requirements for shielded and unshielded sheathed cables. This standard is based on the ISO 19642-1, ISO 19642-2, ISO 19642-7, and ISO 19642-9.
December 1, 2014
Shielded and Unshielded Sheathed ISO Cables
This standard specifies the test methods and requirements for round shielded and unshielded sheathed International Organization for Standardization (ISO) cables. The standard is based on the ISO...
May 1, 2008
Shielded and Unshielded Sheathed ISO Cables
This standard specifies the test methods and requirements for shielded and unshielded sheathed cables. The standard is based on the ISO 14572-2, issue date 2006-11-10.