GMW18066
Polyphthalamide - Glass Fiber Reinforced, Impact Modified, Hydrolysis Resistant, Fuel Compatible, Heat Stabilized, Hot Water Moldable
| Organization: | GMW |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 6 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This standard covers the properties of glass fiber reinforced, impact modified, hydrolysis resistant, fuel compatible, heat stabilized Polyphthalamide (PPA), injection moldable, hot water moldable. Note: If black material is required, color shall be achieved through dye, not carbon-based filler to avoid conductivity concerns.
Symbols.
The material abbreviations according to SAE J1344 are listed in Table 1.
Applicability.
Typical applications include the following: Fuel pump module and components.
Remarks.
The specification is classified by percentage of glass fiber reinforcement.
Document History