DSF/ISO/DIS 4035
Fasteners – Hexagon thin nuts (style 0)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric coarse pitch thread M1,6 to M64, and with product grades A and B. Thin nuts used as jam nuts are to be assembled together with a regular or high nut. WARNING - Thin nuts (style 0) have a reduced loadability compared to regular nuts or high nuts, and are not designed to provide resistance to thread stripping (see ISO 898-2). If in certain cases other specifications are requested, stainless steel grades and property classes can be selected from ISO 3506-2.
Document History