DSF/ISO/DIS 4032

Fasteners – Hexagon regular nuts (style 1)

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. NOTE - For nuts with sizes D M39, see Annex A (informative). If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-2 or ISO 3506-2.

Document History

DSF/ISO/DIS 4032
Fasteners – Hexagon regular nuts (style 1)
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. NOTE – For...
Advertisement