DS/EN ISO 22459

Fine ceramics (advanced ceramics, advanced technical ceramics) – Reinforcement of ceramic composites – Determination of distribution of tensile strength and tensile strain to failure of filaments within a multifilament tow at ambient temperature (ISO 22459:2020)

active, Most Current
Organization: DS
Publication Date: 25 April 2022
Status: active
Page Count: 28
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies the conditions for the determination of the distribution of strength and rupture strain of ceramic filaments within a multifilament tow at room temperature by performing a tensile test on a multifilament tow. This document applies to dry tows of continuous ceramic filaments that are assumed to act freely and independently under loading and exhibit linear elastic behaviour up to failure. The outputs of this method are not to be mixed up with the strengths of embedded tows determined by using ISO 24046[1]. [1] Under preparation.

Document History

DS/EN ISO 22459
April 25, 2022
Fine ceramics (advanced ceramics, advanced technical ceramics) – Reinforcement of ceramic composites – Determination of distribution of tensile strength and tensile strain to failure of filaments within a multifilament tow at ambient temperature (ISO 22459:2020)
This document specifies the conditions for the determination of the distribution of strength and rupture strain of ceramic filaments within a multifilament tow at room temperature by performing a...
Fine ceramics (advanced ceramics, advanced technical ceramics) – Reinforcement of ceramic composites – Determination of distribution of tensile strength and tensile strain to failure of filaments within a multifilament tow at ambient temperature (ISO 22459:2020)
This document specifies the conditions for the determination of the distribution of strength and rupture strain of ceramic filaments within a multifilament tow at room temperature by performing a...
Advertisement