DSF/PREN ISO 13078-3
Dentistry – Dental furnace – Part 3: Test method for evaluation of high temperature sintering furnace measurement with separate thermocouple (ISO/DIS 13078-3:2022)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Dentistry in general): | 11.060.01 |
scope:
This document specifies a test method for the calibration of resistance heated high temperature sintering furnaces that are suitable for the sintering of dental restorations in the temperature range up to 1 700 °C.
Document History
June 1, 2023
Dentistry – Dental furnace – Part 3: Test method for the evaluation of high temperature sintering furnace measurement with a separate thermocouple (ISO 13078-3:2023)
This document specifies a test method for the calibration of resistance-heated high temperature sintering furnaces that are suitable for the sintering of dental restorations in the temperature range...
DSF/PREN ISO 13078-3
Dentistry – Dental furnace – Part 3: Test method for evaluation of high temperature sintering furnace measurement with separate thermocouple (ISO/DIS 13078-3:2022)
This document specifies a test method for the calibration of resistance heated high temperature sintering furnaces that are suitable for the sintering of dental restorations in the temperature range...