IEEE - 1573
Recommended Practice for Electronic Power Subsystems: Parameters, Interfaces, Elements, and Performance
| Organization: | IEEE |
| Publication Date: | 8 December 2021 |
| Status: | active |
| Page Count: | 132 |
scope:
This recommended practice applies to ac-dc, dc-ac, and dc-dc electronic power subsystems. The range of electronic power subsystems includes those with dc, single-phase, and three-phase inputs, having power levels from a fraction of a watt up to 20 kW. The voltage range is 600 V and below at a frequency or frequencies of dc 1 kHz.
Purpose
The purpose of this recommended practice is threefold:
a) To provide a systems engineering approach to acquisition, adaptation, and integration of electronic power subsystems
b) To facilitate and promote a modular approach to element or subsystem integration
c) To enable effective communication between the end users of power electronics and their manufacturers or suppliers
Document History