ASTM International - ASTM B240-22
Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloys in Ingot Form for Foundry and Die Castings
| Organization: | ASTM International |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Lead, zinc and tin products): | 77.150.60 |
scope:
1.1 This specification covers commercial zinc and zinc-aluminum (ZA) alloys in ingot form for remelting for the manufacture of pressure die castings, foundry castings and continuous cast bar stock as designated and specified in Table 1. Seven alloy compositions are specified, designated as follows:
| Common | Traditional | ASTM
A | UNS
A |
| Alloy 3 | Zamak 3 | AG 40A | Z33524 |
| Alloy 7 | Zamak 7 | AG 40B | Z33526 |
| Alloy 5 | Zamak 5 | AC 41A | Z35532 |
| Alloy 2 | Zamak 2 | AC 43A | Z35544 |
| ZA-8 | ZA-8 | ... | Z35637 |
| ZA-12 | ZA-12 | ... | Z35632 |
| ZA-27 | ZA-27 | ... | Z35842 |
| ACuZinc52 | ACuZinc5 | ... | Z46540 |
1.2 Zinc alloys Z33524, Z33526, Z35532, Z46540, and Z35544 are used primarily for remelting in the manufacture of pressure die castings. Zinc-aluminum alloys Z35637, Z35632, and Z35842 are used for remelting in the manufacture of both foundry and pressure die castings. Castings made from these ingots are specified in Specification B86, Standard Specification for Zinc and Zinc-Aluminum Alloys for Foundry and Die Castings.
1.3 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 Systems of nomenclature used to designate zinc and zinc-aluminum (ZA) alloys used for casting are described in Appendix X1.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers commercial zinc and zinc-aluminum alloys in ingot form for remelting for the manufacture of pressure die castings, foundry castings and continuous cast bar stock. Seven... View More
Document History