ASTM International - ASTM C1624-22

Standard Test Method for Adhesion Strength and Mechanical Failure Modes of Ceramic Coatings by Quantitative Single Point Scratch Testing

active
Buy Now
Organization: ASTM International
Publication Date: 15 March 2022
Status: active
Page Count: 29
ICS Code (Other treatments and coatings): 25.220.99
significance And Use:

5.1 This test is intended to assess the mechanical integrity, failure modes, and practical adhesion strength of a specific hard ceramic coating on a given metal or ceramic substrate. The test... View More

scope:

1.1 This test method covers the determination of the practical adhesion strength and mechanical failure modes of hard (Vickers Hardness HV = 5 GPa or higher), thin (30 µm) ceramic coatings on metal and ceramic substrates at ambient temperatures. These ceramic coatings are commonly used for wear/abrasion resistance, oxidation protection, and functional (optical, magnetic, electronic, biological) performance improvement.

1.2 In the test method, a diamond stylus of defined geometry (Rockwell C, a conical diamond indenter with an included angle of 120° and a spherical tip radius of 200 µm) is drawn across the flat surface of a coated test specimen at a constant speed and a defined normal force (constant or progressively increasing) for a defined distance. The damage along the scratch track is microscopically assessed as a function of the applied force. Specific levels of progressive damage are associated with increasing normal stylus forces. The force level(s) which produce a specific type/level of damage in the coating are defined as a critical scratch load(s). The test method also describes the use of tangential force and acoustic emission signals as secondary test data to identify different coating damage levels.

1.3 Applicability to Coatings-This test method is applicable to a wide range of hard ceramic coating compositions: carbides, nitrides, oxides, diamond, and diamond-like carbon on ceramic and metal substrates. The test method, as defined with the 200 µm radius diamond stylus, is commonly used for coating thicknesses in the range of 0.1 to 30 µm. Test specimens generally have a planar surface for testing, but cylinder geometries can also be tested with an appropriate fixture.

1.4 Principal Limitations:

1.4.1 The test method does not measure the fundamental adhesion strength of the bond between the coating and the substrate. Rather, the test method gives an engineering measurement of the practical (extrinsic) adhesion strength of a coating-substrate system, which depends on the complex interaction of the test parameters (stylus properties and geometry, loading rate, displacement rate, and so forth) and the coating-substrate properties (hardness, fracture strength, modulus of elasticity, damage mechanisms, microstructure, flaw population, surface roughness, and so forth).

1.4.2 The defined test method is not directly applicable to metal or polymeric coatings which fail in a ductile, plastic manner, because plastic deformation mechanisms are very different than the brittle damage modes and features observed in hard ceramic coatings. The test method may be applicable to hard metal coatings which fail in a brittle mode with appropriate changes in test parameters and damage analysis procedures and criteria.

1.4.3 The test method, as defined with the Rockwell C diamond stylus and specific normal force and rate parameters, is not recommended for very thin (<0.1 µm) or thicker coatings (>30 µm). Such coatings may require different stylus geometries, loading rates, and ranges of applied normal force for usable, accurate, repeatable results.

1.4.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. Test data values in SI units (newtons (N) for force and millimetres (mm) for displacement) are to be considered as standard and are in accordance with IEEE/ASTM SI 10.

1.5 Organization-The test method is organized into the following sections:

Section
Scope 1
   Purpose and Description 1.1
   Applicability 1.3
   Principal Limitations 1.4
   Organization 1.5
Referenced Documents 2
   ASTM Standards 2.1
   Other Standards and References 2.2
Terminology 3
Summary of Test Method 4
Significance and Use 5
Test Methodology and Experimental Control 6
   Test Overview 6.1
   Test Modes 6.2
   Primary and Supplementary Measurements 6.3
   Critical Scratch Load Damage Criteria and Scratch Atlas 6.4
   Experimental Factors and Variables 6.5
Interferences 7
   Material and Specimen Related 7.2
   Test Method Related 7.3
Apparatus 8
   General Description 8.1
   Stylus and Stylus Mounting 8.2
   Mechanical Stage and Displacement Control 8.3
   Test Frame and Force Application System 8.4
   Force and Displacement Sensors 8.5
   Optical Analysis and Measurement 8.6
   Data Acquisition and Recording 8.7
   Acoustic Emission (Optional) 8.8
   Coating Adhesion Reference Specimens (Optional) 8.9
   Coating Surface Profilometry (Optional) 8.10
   Data Analysis and Output Software (Optional) 8.11
Test Specimens 9
   Specimen Requirements 9.1
   Specimen Characterization 9.2
   Specimen Size 9.3
   Specimen Flatness and Level 9.4
   Polishing (Optional) 9.5
   Specimen Exposure Conditioning (Optional) 9.6
   Specimen Cleaning 9.7
   Specimen Handling and Storage 9.8
Calibration 10
   System Calibration 10.1
   Reference Specimens 10.2
Test Procedure 11
   Calibration 11.1
   Test Mode Selection 11.2
   Test Planning 11.3
   Stylus Inspection and Cleaning 11.4
   Environmental Conditions 11.5
   System Setup and Check 11.6
   Test Specimen Mounting 11.7
   Conducting the Test 11.8
   Specimen Count 11.9
   Invalid and Censored Data 11.10
   Scratch Damage Assessment 11.11
Calculations 12
Report 13
   Test Identification 13.2
   Specimen Information 13.3
   Test Equipment and Procedure Information 13.4
   Test Data and Statistics 13.5
Precision and Bias 14
Keywords 15
Rockwell Diamond Indenter Specifications Annex A1
Alignment and Calibration Annex A2
Repeatability and Reproducibility Studies Annex A3
Coating Damage Criteria and Scratch Atlas Appendix X1
Experimental Variables in Scratch Adhesion Testing Appendix X2
Bibliography

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C1624-22
March 15, 2022
Standard Test Method for Adhesion Strength and Mechanical Failure Modes of Ceramic Coatings by Quantitative Single Point Scratch Testing
1.1 This test method covers the determination of the practical adhesion strength and mechanical failure modes of hard (Vickers Hardness HV = 5 GPa or higher), thin ( 30 µm) ceramic coatings on metal...
January 1, 2015
Standard Test Method for Adhesion Strength and Mechanical Failure Modes of Ceramic Coatings by Quantitative Single Point Scratch Testing
1.1 This test method covers the determination of the practical adhesion strength and mechanical failure modes of hard (Vickers Hardness HV = 5 GPa or higher), thin (≤30 μm) ceramic coatings on metal...
December 1, 2010
Standard Test Method for Adhesion Strength and Mechanical Failure Modes of Ceramic Coatings by Quantitative Single Point Scratch Testing
This test is intended to assess the mechanical integrity, failure modes, and practical adhesion strength of a specific hard ceramic coating on a given metal or ceramic substrate. The test method does...
June 1, 2005
Standard Test Method for Adhesion Strength and Mechanical Failure Modes of Ceramic Coatings by Quantitative Single Point Scratch Testing
1.1 This test method covers the determination of the practical adhesion strength and mechanical failure modes of hard (Vickers Hardness HV = 5 GPa or higher), thin (≤30 μm) ceramic coatings on metal...
Advertisement