ASTM International - ASTM D4092-21

Standard Terminology for Plastics: Dynamic Mechanical Properties

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2021
Status: active
Page Count: 4
ICS Code (Rubber and plastics industries (Vocabularies)): 01.040.83
ICS Code (Plastics in general): 83.080.01
scope:

1.1 This terminology is a compilation of definitions and descriptions of technical terms used in dynamic mechanical property measurements on polymeric materials, including solutions, melts, and solids. Terms that are generally understood or defined adequately in other readily available sources are either not included or sources identified.

1.2 A definition is a single sentence with additional information included in notes. It is reviewed every five years and the year of the last review or revision is appended.

1.3 Definitions identical to those published by another standards organization or ASTM committee are identified with the abbreviation of the name of the organization or the ASTM committee.

1.4 Descriptions of terms specific to dynamic mechanical measurements are identified with an italicized introductory phrase.

Note 1: This terminology standard is similar to ISO 6721-1 however, the ISO document cites fewer terms.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Advertisement